TAPPI - T 403 OM
Bursting Strength of Paper
inactive
| Organization: | TAPPI |
| Publication Date: | 1 January 1991 |
| Status: | inactive |
| Page Count: | 4 |
Document History
January 1, 2022
Bursting strength of paper
This test method describes the measurement of the bursting strength of paper. This method applies to paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in...
January 1, 2015
Bursting strength of paper
This test method describes the measurement of the bursting strength of paper. This method applies to paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in...
January 1, 2010
Bursting strength of paper
This method is designed to measure the maximum bursting strength of paper and paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in the form of flat sheets...
T 403 OM
January 1, 1991
Bursting Strength of Paper
A description is not available for this item.