TAPPI - T 403 OM

Bursting strength of paper

inactive
Organization: TAPPI
Publication Date: 1 January 2002
Status: inactive
Page Count: 6

Document History

January 1, 2022
Bursting strength of paper
This test method describes the measurement of the bursting strength of paper. This method applies to paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in...
January 1, 2015
Bursting strength of paper
This test method describes the measurement of the bursting strength of paper. This method applies to paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in...
January 1, 2010
Bursting strength of paper
This method is designed to measure the maximum bursting strength of paper and paper products having a bursting strength of 50 kPa up to 1200 kPa (7 psi up to 175 psi) and in the form of flat sheets...
T 403 OM
January 1, 2002
Bursting strength of paper
A description is not available for this item.
January 1, 1997
Bursting Strength of Paper
A description is not available for this item.
March 28, 1991
Bursting Strength of Paper
A description is not available for this item.
January 1, 1991
Bursting Strength of Paper
A description is not available for this item.
Advertisement