FORD - WSS-M98D33-A3

TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON- CONDUCTIVE, LOW PERMEATING

inactive
Organization: FORD
Publication Date: 6 September 1996
Status: inactive
Page Count: 5

Document History

January 26, 2016
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON-CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a non-conductive inner layer. The construction has low permeation rates and good resistance to fuel/ethyl alcohol blends.
October 31, 2006
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON- CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a non-conductive inner layer. The construction has low permeation rates and good resistance to fuel/ethyl alcohol blends.
September 9, 1999
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON- CONDUCTIVE, LOW PERMEATING
1. SCOPE This specification defines a Multilayered Tubing with a non-conductive inner layer. The construction has low permeation rates and good resistance to fuel/ethyl alcohol blends.
WSS-M98D33-A3
September 6, 1996
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON- CONDUCTIVE, LOW PERMEATING
A description is not available for this item.

References

Advertisement