FORD WSS-M98D33-A3
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON- CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 31 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification defines a Multilayered Tubing with a non-conductive inner layer. The construction has low permeation rates and good resistance to fuel/ethyl alcohol blends.
Document History
January 26, 2016
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON-CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a non-conductive inner layer. The construction has low permeation rates and good resistance to fuel/ethyl alcohol blends.
FORD WSS-M98D33-A3
October 31, 2006
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON- CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a Multilayered Tubing with a non-conductive inner layer. The construction has low permeation rates and good resistance to fuel/ethyl alcohol blends.
September 9, 1999
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON- CONDUCTIVE, LOW PERMEATING
1. SCOPE This specification defines a Multilayered Tubing with a non-conductive inner layer. The construction has low permeation rates and good resistance to fuel/ethyl alcohol blends.
September 6, 1996
TUBE, POLYAMIDE 12 (PA12), PVDF BARRIER, POLYAMIDE 12 TUBE, LOW PRESSURE, FUEL/ETHYL ALCOHOL RESISTANT, NON- CONDUCTIVE, LOW PERMEATING
A description is not available for this item.