This specification covers the principal cellulosic fiber insulating board types, grades, and sizes. Requirements are specified for composition, construction, physical properties, tolerances, sampling...
This test method covers techniques to evaluate the surface discoloration of white or light-colored vulcanized rubber that may occur when subjected to UV or UV/visible exposure from specified sources...
This specification covers emulsified asphalt suitable for use as a protective coating for built-up roofs and other exposed surfaces with inclines of not less than 4 % or 42 mm/m [½ in./ft]. The...