ASTM International - ASTM D3768-16

Standard Test Method for Microcellular Urethanes—Flexural Recovery

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2016
Status: inactive
Page Count: 3
ICS Code (Cellular materials): 83.100
significance And Use:

4.1 This test method is used to indicate the ability of a material to recover after a 180° bend around a 12.7-mm (0.5-in.) diameter mandrel at room temperature.

4.2 Before proceeding with... View More

scope:

1.1 This test method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes.

1.2 The values stated in SI units are to be regarded as standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: There is no known ISO equivalent to this standard.

Document History

March 15, 2022
Standard Test Method for Microcellular Urethanes-Flexural Recovery
1.1 This test method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes. 1.2 The values stated in SI units are to be regarded as standard. 1.3 This...
ASTM D3768-16
October 1, 2016
Standard Test Method for Microcellular Urethanes—Flexural Recovery
1.1 This test method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes. 1.2 The values stated in SI units are to be regarded as standard. 1.3 This...
December 1, 2011
Standard Test Method for Microcellular Urethanes—Flexural Recovery
This test method is used to indicate the ability of a material to recover after a 180° bend around a 12.7-mm (0.5-in.) diameter mandrel at room temperature. Before proceeding with this test method,...
March 15, 2006
Standard Test Method for Microcellular Urethanes-Flexural Recovery
This test method is used to indicate the ability of a material to recover after a 180° bend around a 12.7-mm [0.5-in.] diameter mandrel at room temperature. Before proceeding with this test method,...
January 1, 2000
Standard Test Method for Microcellular Urethanes--Flexural Recovery
1.1 This method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This...
January 1, 2000
Standard Test Method for Microcellular Urethanes--Flexural Recovery
1.1 This method covers the procedure and apparatus for measuring the flexural recovery of microcellular urethanes. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 This...
Advertisement