DS/EN 1359

Gas meters – Diaphragm gas meters

inactive
Organization: DS
Publication Date: 8 February 1999
Status: inactive
Page Count: 74
ICS Code (Gas supply systems): 91.140.40
scope:

This standard specifies the requirements and tests for the construction, performance and safety of diaphragm gas meters, having co-axial single pipe, or two pipe connections, used to measure volumes of fuel gases of the 1st, 2nd and 3rd families, according to EN 437:1993, at maximum working pressures of up to 1 bar and maximum actual flow rates of up to 160 m3/h over a minimum ambient and gas temperature range of -5 degrees C to +35 degrees C.

Document History

August 1, 2017
Gas meters – Diaphragm gas meters
This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 diaphragm gas meters (referred to as meters). This applies to meters...
May 30, 2006
Gas meters – Diaphragm meters
This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 mechanical diaphragm gas meters (hereinafter referred to as meters)...
DS/EN 1359
February 8, 1999
Gas meters – Diaphragm gas meters
This standard specifies the requirements and tests for the construction, performance and safety of diaphragm gas meters, having co-axial single pipe, or two pipe connections, used to measure volumes...
Gas meters – Diaphragm gas meters
This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 diaphragm gas meters (referred to as meters). This applies to meters...
Gas meters - Diaphragm gas meters
This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 diaphragm gas meters (referred to as meters) having co-axial single...
Advertisement