DS/EN 1359/A1

Gas meters – Diaphragm meters

inactive
Organization: DS
Publication Date: 30 May 2006
Status: inactive
Page Count: 104
ICS Code (Gas supply systems): 91.140.40
scope:

This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 mechanical diaphragm gas meters (hereinafter referred to as meters) having co-axial single pipe, or two pipe connections, used to measure volumes of fuel gases of the 1st, 2nd and 3rd families according to EN 437, at maximum wokring pressures not exceeding 0,5 bar and maximum actual flow rates not exceeding 160 m3/h over a minimum ambient temperature range of -10 C degrees to + 40 C degrees and a gas temperature range as specified by the manufacturer with a minimum span of 40 K.

Document History

August 1, 2017
Gas meters – Diaphragm gas meters
This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 diaphragm gas meters (referred to as meters). This applies to meters...
DS/EN 1359/A1
May 30, 2006
Gas meters – Diaphragm meters
This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 mechanical diaphragm gas meters (hereinafter referred to as meters)...
February 8, 1999
Gas meters – Diaphragm gas meters
This standard specifies the requirements and tests for the construction, performance and safety of diaphragm gas meters, having co-axial single pipe, or two pipe connections, used to measure volumes...
Gas meters – Diaphragm gas meters
This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 diaphragm gas meters (referred to as meters). This applies to meters...
Gas meters - Diaphragm gas meters
This European Standard specifies the requirements and tests for the construction, performance, safety and production of class 1,5 diaphragm gas meters (referred to as meters) having co-axial single...
Advertisement