ISO 22762-3

Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specifications

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2005
Status: inactive
Page Count: 70
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Seismic and vibration protection): 91.120.25

Document History

October 1, 2018
Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specification
This document specifies minimum requirements and test methods for elastomeric seismic isolators used for buildings and the rubber material used in the manufacture of such isolators. It is applicable...
November 1, 2010
Elastomeric seismic-protection isolators — Part 3: Applications for buildings — Specifications
This part of ISO 22762 specifies minimum requirements and test methods for elastomeric seismic isolators used for buildings and the rubber material used in the manufacture of such isolators. It is...
July 15, 2006
Elastomeric seismic-protection isolators — Part 3: Applications for buildings — Specifications TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 22762-3
July 15, 2005
Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specifications
A description is not available for this item.
Advertisement