ISO 22762-3
Elastomeric seismic-protection isolators — Part 3: Applications for buildings — Specifications TECHNICAL CORRIGENDUM 1
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 July 2006 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
| ICS Code (Seismic and vibration protection): | 91.120.25 |
Document History
October 1, 2018
Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specification
This document specifies minimum requirements and test methods for elastomeric seismic isolators used for buildings and the rubber material used in the manufacture of such isolators.
It is applicable...
November 1, 2010
Elastomeric seismic-protection isolators — Part 3: Applications for buildings — Specifications
This part of ISO 22762 specifies minimum requirements and test methods for elastomeric seismic isolators used for buildings and the rubber material used in the manufacture of such isolators.
It is...
ISO 22762-3
July 15, 2006
Elastomeric seismic-protection isolators — Part 3: Applications for buildings — Specifications TECHNICAL CORRIGENDUM 1
A description is not available for this item.
July 15, 2005
Elastomeric seismic-protection isolators - Part 3: Applications for buildings - Specifications
A description is not available for this item.