CENELEC - EN 60243-1

Electrical Strength of Insulating Materials - Test Methods Part 1: Tests at Power Frequencies

inactive
Organization: CENELEC
Publication Date: 1 February 1998
Status: inactive
Page Count: 28
ICS Code (Insulating materials in general): 29.035.01

Document History

July 1, 2013
Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies
This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not...
EN 60243-1
February 1, 1998
Electrical Strength of Insulating Materials - Test Methods Part 1: Tests at Power Frequencies
A description is not available for this item.

References

Advertisement