ETSI - EN 302 291-1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Close Range Inductive Data Communication equipment operating at 13,56 MHz; Part 1: Technical characteristics and test methods
| Organization: | ETSI |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 37 |
scope:
The present document applies to Close Range Inductive Data transmitters and receivers operating at 13,56 MHz.
The present document contains the technical characteristics for radio equipment and is referencing in CEPT/ERC Recommendation 70-03 [2] and ERC Decisions.
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It is a specific product standard covering specific close range inductive data equipment:
- with an inductive loop antenna;
- with an antenna connection and/or with an integral antenna;
- for alarms, identification systems, telecommand, telemetry, etc.
When selecting new applications, which may have inherent safety of human life implications, manufacturers and users should pay particular attention to the potential for interference from other systems operating in the same or adjacent bands.
The present document covers fixed stations, mobile stations and portable stations. If a system includes transponders, these are measured together with the transmitter.
All types of modulation for radio devices are covered by the present document, provided the requirements of clause 7 are met.
The radio equipment, covered by the present document has a maximum radiated field strength.
On non-harmonized parameters, national administrations may impose conditions on the type of modulation, frequency, channel/frequency separations, maximum transmitter radiated field strength/maximum output current to a defined antenna, duty cycle, equipment marking and the inclusion of an automatic transmitter shut-off facility, as a condition for the issue of an individual or general licence, or as a condition for use under licence exemption.
Two types of measuring methods are defined in the present document due to the varied nature of the types of equipment used in this band. One method measures the radiated H-field and the second the radiated power.
The present document covers requirements for radiated emissions below as well as above 30 MHz.
Additional standards or specifications may be required for equipment such as that intended for connection to the Public Switched Telephone Network (PSTN).
Document History