DIN EN 10139
Cold rolled uncoated mild steel narrow strip for cold forming - Technical delivery conditions
| Organization: | DIN |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard applies to cold rolled narrow strip in coils and cut lengths in thicknesses up to 10 mm and of widths less than 600 mm, made h m mild, unalloyed and alloyed steels in accordance with table 1.
These products are suitable for cold forming. They are also suitable for surface coating. On the other hand, they are not suitable for hardening treatment followed by tempering.
This European Standard does not cover cold rolled flat products for which a separate standard already exists, particularly the following products:
- cold rolled non oriented magnetic steel sheet and strip (EN 10106);
- grain-oriented magnetic steel sheet and strip (EN 10107);
- semi-processed steel strip for the construction of magnetic circuits (- EN 10126 and EN 10165);
- cold rolled m o w strip for the manufacture of springs (EURONORM 132);
- high yield strength steels for cold forming (EN 10268);
- cold rolled uncoated low carbon steel flat products for cold forming (EN 10130);
- cold reduced blackplate (EN 10205); - sheet and strip for enamelling (EN 10209).
Document History