DLA - SMD-5962-92152

MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER

inactive
Organization: DLA
Publication Date: 15 November 1994
Status: inactive
Page Count: 12
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 PA21M Dual, high power, wide common mode range, operational amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 8 Flange mount

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (±VS) . . . . . . . . . . . . ±2.5 V dc to ±20 V dc Differential input voltage . . . . . . . . . ±VS Common mode input voltage (VCM) . . . . . . . +VS, −VS − 0.5 V Power dissipation (PD): Each amplifier . . . . . . . . . . . . . . 25 W Both amplifiers . . . . . . . . . . . . . . 36 W Junction temperature (TJ) . . . . . . . . . . +150°C Thermal resistance, junction-to-case (θJC) . 3.4°C/W (both amplifiers) Lead temperature (soldering, 10 seconds) . . +300°C Storage temperature range . . . . . . . . . . −65°C to +150°C

Supply voltage (±VS) . . . . . . . . . . . . ±15 V dc Case operating temperature range (TC) . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 17, 2021
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
March 8, 2017
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 1, 2011
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 9, 2011
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 8, 2010
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 15, 2005
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 28, 2004
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
A description is not available for this item.
March 13, 2001
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-92152
November 15, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH POWER, DUAL AND SINGLE, OPERATIONAL AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement