DS/EN 24015

Hexagon head bolts – Product grade B – Reduced shank (Shank diameter = pitch diameter)

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 June 1992
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 21.060.10
scope:

The standard gives specifications for hexagon head bolts with metric dimensions and thread diameters from 3 up to and including 20 mm, with reduced shank (shank diameter = pitch diameter), of product grade B.

Document History

DS/EN 24015
June 22, 1992
Hexagon head bolts – Product grade B – Reduced shank (Shank diameter = pitch diameter)
The standard gives specifications for hexagon head bolts with metric dimensions and thread diameters from 3 up to and including 20 mm, with reduced shank (shank diameter = pitch diameter), of product...

References

Advertisement