BSI - BS EN 61466-1
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 1: Standard strength classes and end fittings
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 July 1997 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Insulators): | 29.080.10 |
Document History
August 31, 2016
Composite string insulator units for overhead lines with a nominal voltage greater that 1 000 V Part 1: Standard strength classes and end fittings
A description is not available for this item.
July 15, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings
Applies to insulators of similar design used in substations or on electric traction lines. Defines a standard designation system.
BS EN 61466-1
July 15, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 1: Standard strength classes and end fittings
A description is not available for this item.