BSI - BS EN 61466-1

Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings

inactive
Buy Now
Organization: BSI
Publication Date: 15 July 1997
Status: inactive
Page Count: 20
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Insulators): 29.080.10
scope:

Applies to insulators of similar design used in substations or on electric traction lines. Defines a standard designation system.

Document History

August 31, 2016
Composite string insulator units for overhead lines with a nominal voltage greater that 1 000 V Part 1: Standard strength classes and end fittings
A description is not available for this item.
BS EN 61466-1
July 15, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1 kV - Part 1: Standard strength classes and end fittings
Applies to insulators of similar design used in substations or on electric traction lines. Defines a standard designation system.
July 15, 1997
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V Part 1: Standard strength classes and end fittings
A description is not available for this item.

References

Advertisement