ETSI - PRETS 300 704-2

Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/Global System for Mobile Communications (DECT/GSM) Interworking Profile (IWP); Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)

inactive
Organization: ETSI
Publication Date: 1 January 1997
Status: inactive
Page Count: 38
scope:

This European Telecommunication Standard (ETS) provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/GSM IWP at the Fixed radio Termination (FT) as defined in ETS 300 370 [4] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [11].

The supplier of an implementation which is claimed to conform to ETS 300 370 [4] depending on the class ARIs the implementation supports is required to complete:

- a copy of the PICS proforma ETS 300 476 Parts 4 to 7 [5] - [8], updated with the requirements from ETS 300 474-2 [9], and with the replacements from annex A of this ETS; and

- a copy of the Profile specific ICS proforma provided in annex B of this ETS.

If the implementation supports in addition to ARI class -D any of ARI-A, B, or, C classes, the supplier has to complete in addition a copy of ETS 300 474-2 [9] according to the GAP requirements.

Document History

March 1, 1997
Digital Enhanced Cordless Telecommunications (DECT); Global System for Mobile Communications (GSM); DECT/GSM Interworking Profile (IWP); Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)
A description is not available for this item.
PRETS 300 704-2
January 1, 1997
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/Global System for Mobile Communications (DECT/GSM) Interworking Profile (IWP); Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)
This European Telecommunication Standard (ETS) provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/GSM IWP at the Fixed radio Termination (FT) as defined in...
January 1, 1996
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/ Global System for Mobile Communications (DECT/ GSM) Inter-Working Profile (IWP); Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)
This draft European Telecommunication Standard (ETS) provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/GSM IWP at the Fixed radio Termination (FT) as...

References

Advertisement