ETSI - PRETS 300 704-2
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications/ Global System for Mobile Communications (DECT/ GSM) Inter-Working Profile (IWP); Profile Implementation Conformance Statement (ICS); Part 2: Fixed Radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This draft European Telecommunication Standard (ETS) provides the Profile Implementation Conformance Statement (Profile ICS) proforma for the DECT/GSM IWP at the Fixed radio Termination (FT) as defined in ETS 300 370 [4] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [11].
The supplier of an implementation which is claimed to conform to ETS 300 370 [4] depending on the class ARIs the implementation supports is required to complete:
- a copy of the PICS proforma ETS 300 476 Parts 4 to 7 [5] - [8], updated with the requirements from ETS 300 474-2 [9], and with the replacements from annex A of this ETS; and
- a copy of the Profile specific ICS proforma provided in annex B of this ETS.
If the implementation supports in addition to ARI class-D any of ARI-A, B, or, C classes, the supplier has to complete in addition a copy of ETS 300 474-2 [9] according to the GAP requirements.
Document History