DLA - SMD-5962-87650 REV C
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2K X 8 UV ERASABLE PROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 February 1993 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number 1/ Circuit function Access time 01 2K × 8-bit UVEPROM 50 ns 02 2K × 8-bit UVEPROM 55 ns 03 2K × 8-bit UVEPROM 35 ns 04 2K × 8-bit UVEPROM 45 ns 05 2K × 8-bit UVEPROM 25 ns
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Terminals Package style J GDIP1-T24 or CDIP2-T24 24 Dual-in-line K GDFP2-F24 or CDFP3-F24 24 Flat pack L GDIP3-T24 or CDIP4-T24 24 Dual-in-line 3 CQCCI-N28 28 Rectangular leadless chip carrier
The lead finish shall be as specified in MIL-M 38510 finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) . . . . . . . . . . . . +4.5 V to +5.5 V Storage temperature range . . . . . . . . . . . . . −65°C to +150°C Voltages on any pin with respect to ground . . . . −0.6 V to +7.0 V VPP with respect to ground . . . . . . . . . . . . −0.6 V to +14.0 V Power dissipation (PD) . . . . . . . . . . . . . . 550 mW 3/ Lead temperature (soldering, 10 seconds) . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . See MIL-STD-1835 Endurance . . . . . . . . . . . . . . . . . . . . . 50 cycles/byte, minimum Data retention . . . . . . . . . . . . . . . . . . 10 years, minimum
Case operating temperature range (TC) . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History