DLA - SMD-5962-91761
MICROCIRCUIT, DIGITAL, ECL, DIGITAL, TWO-MODULUS DIVIDER 200 MHZ DIVIDED BY 10/11, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 9 December 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), ard a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 SP8799AC Digital, two-modulus divider, 200 MHz ÷ 10/11
The device class designator sha11 be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 dual-in-line package
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC1,VCC2) - - - - - - - - 0.0 V dc minimum to 6.0 V dc maximum Supply voltage range (Output VCC) - - - - - - - 0.0 V dc minimum to 10.0 V dc maximum Input voltage - - - - - - - - - - - - - - - - 2.5 Vpp Storage temperature range - - - - - - - - - - - −65°C to +150°C Power dissipation (PD) - - - - - - - - - - - - 26mW Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-case (ΘJA) - - - 150°C/W Junction temperature (TJ) - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - +4 95 V dc minimum to +5.45 V dc maximum Case operating temperature range (TC) - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012). . . . XX percent 2/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History