ETSI - PRETS 300 394-4-10
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 10: Abstract Test Suite (ATS) for Direct Mode Gateway (DM-GATE)
| Organization: | ETSI |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This ETS contains the Abstract Test Suites (ATS) to test the Terrestrial Trunked Radio (TETRA) Direct Mode Operation (DMO) Gateway V+D interface at layer 3, i.e. the GateWay Call Control (GWCC) and the GateWay Mobility Management (GWMM) protocol. The GWCC and GWMM protocols are specified in ETS 300 396-1 [1] and in ETS 300 396-5 [2]. The Test Suite Structure and Test Purposes (TSS&TPs) for these ATSs are defined in ETS 300 394-4-8 [4].
The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.
The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [6], ISO/IEC 9646-2 [7], ISO/IEC 9646-3 [8] and ISO/IEC 9646-5 [9], as well as the ETSI rules for conformance testing, ETS 300 406 [5] and ETR 141 [10] are used as a basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notation (TTCN) part of this ATS in an electronic file.
Annex B provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of this ATS.
Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.
Document History