ETSI - PRETS 300 394-4-10

Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 10: Abstract Test Suite (ATS) for Direct Mode Gateway (DM-GATE)

inactive
Organization: ETSI
Publication Date: 1 November 1998
Status: inactive
Page Count: 23
scope:

This ETS contains the Abstract Test Suites (ATS) to test the Terrestrial Trunked Radio (TETRA) Direct Mode Operation (DMO) Gateway V+D interface at layer 3, i.e. the GateWay Call Control (GWCC) and the GateWay Mobility Management (GWMM) protocol. The GWCC and GWMM protocols are specified in ETS 300 396-1 [1] and in ETS 300 396-5 [2]. The Test Suite Structure and Test Purposes (TSS&TPs) for these ATSs are defined in ETS 300 394-4-8 [4].

The objective of this test specification is to provide a basis for approval tests for TETRA equipment giving a high probability of air interface inter-operability between different manufacturer's TETRA equipment.

The ISO standard for the methodology of conformance testing, ISO/IEC 9646-1 [6], ISO/IEC 9646-2 [7], ISO/IEC 9646-3 [8] and ISO/IEC 9646-5 [9], as well as the ETSI rules for conformance testing, ETS 300 406 [5] and ETR 141 [10] are used as a basis for the test methodology.

Annex A provides the Tree and Tabular Combined Notation (TTCN) part of this ATS in an electronic file.

Annex B provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) Proforma of this ATS.

Annex C provides the Protocol Conformance Test Report (PCTR) Proforma of this ATS.

Document History

June 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 10: Abstract Test Suite (ATS) for Direct Mode Gateway (DM-GATE)
A description is not available for this item.
March 1, 1999
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 10: Abstract Test Suite (ATS) for Direct Mode Gateway (DM-GATE)
This ETS contains the Abstract Test Suites (ATS) to test the Terrestrial Trunked Radio (TETRA) Direct Mode Operation (DMO) Gateway V+D interface at layer 3, i.e. the GateWay Call Control (GWCC) and...
PRETS 300 394-4-10
November 1, 1998
Terrestrial Trunked Radio (TETRA); Conformance Testing Specification; Part 4: Protocol Testing Specification for Direct Mode Operation (DMO); Sub-Part 10: Abstract Test Suite (ATS) for Direct Mode Gateway (DM-GATE)
This ETS contains the Abstract Test Suites (ATS) to test the Terrestrial Trunked Radio (TETRA) Direct Mode Operation (DMO) Gateway V+D interface at layer 3, i.e. the GateWay Call Control (GWCC) and...

References

Advertisement