FORD WSK-M97D2-A

PHENOLIC (PF), 40 % GLASS FIBER REINFORCED SHEET

inactive
Buy Now
Organization: FORD
Publication Date: 1 May 1992
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is a high heat resistant composite sheet of 40 % chopped strand E glass fibers homogeneously encapsulated in a fully curable phenolic resin. This material is self-extinguishing (SE) without flame retardant additives. It may be used for the hand-lay process, direct fiber preform process or modified wet-lay-up molding.

Document History

September 20, 2006
PHENOLIC (PF), 40 % GLASS FIBER REINFORCED SHEET **TO BE USED WITH FORD WSS-M99P111-A**
The material defined by this specification is a high heat resistant composite sheet of 40% chopped strand E glass fibers homogeneously encapsulated in a fully curable phenolic resin. This material is...
FORD WSK-M97D2-A
May 1, 1992
PHENOLIC (PF), 40 % GLASS FIBER REINFORCED SHEET
1. SCOPE The material defined by this specification is a high heat resistant composite sheet of 40 % chopped strand E glass fibers homogeneously encapsulated in a fully curable phenolic resin. This...

References

Advertisement