FORD WSK-M97D2-A
PHENOLIC (PF), 40 % GLASS FIBER REINFORCED SHEET **TO BE USED WITH FORD WSS-M99P111-A**
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 September 2006 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a high heat resistant composite sheet of 40% chopped strand E glass fibers homogeneously encapsulated in a fully curable phenolic resin. This material is self- extinguishing (SE) without flame retardant additives. It may be used for the hand-lay process, direct fiber preform process or modified wet-lay-up molding.
Document History
FORD WSK-M97D2-A
September 20, 2006
PHENOLIC (PF), 40 % GLASS FIBER REINFORCED SHEET **TO BE USED WITH FORD WSS-M99P111-A**
The material defined by this specification is a high heat resistant composite sheet of 40% chopped strand E glass fibers homogeneously encapsulated in a fully curable phenolic resin. This material is...
May 1, 1992
PHENOLIC (PF), 40 % GLASS FIBER REINFORCED SHEET
1. SCOPE The material defined by this specification is a high heat resistant composite sheet of 40 % chopped strand E glass fibers homogeneously encapsulated in a fully curable phenolic resin. This...