CSA E60079-5

Electrical Apparatus for Explosive Gas Atmospheres – Part 5: Powder Filling “q”

inactive
Buy Now
Organization: CSA
Publication Date: 1 January 2002
Status: inactive
Page Count: 40
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 contains the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components in the type of protection powder filling "q", intended for use in potentially explosive atmospheres of gas, vapour and mist.

NOTE - Powder-filled electrical apparatus and Ex components may contain electronic circuits, transformers, protection fuses, relays, intrinsically safe electrical apparatus, associated electrical apparatus, switches, etc.

This standard supplements IEC 60079-0, the requirements of which apply to powder-filled electrical apparatus.

This standard applies to electrical apparatus, parts of electrical apparatus and Ex components with:

- a rated current less than or equal to 16 A;

- a rated power consumption less than or equal to 1 000 VA, intended to be connected to a supply not exceeding 1 000 V.

Document History

January 1, 2016
Explosive atmospheres - Part 5: Equipment protection by powder filling “q”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2016
Explosive atmospheres — Part 5: Equipment protection by powder filling “q”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
December 1, 2011
Explosive atmospheres — Part 5: Equipment protection by powder filling “q”
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection...
CSA E60079-5
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres – Part 5: Powder Filling “q”
This part of IEC 60079 contains the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components in the type of protection...
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres – Part 5: Powder Filling “q”
This part of IEC 60079 contains the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components in the type of protection...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 5: Sand-Filled Apparatus
The method of protection by sand-filling applies only to electrical apparatus, or parts thereof, which have no moving parts in direct contact with the filling material and which in addition comply...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 5: Sand-Filled Apparatus
The method of protection by sand-filling applies only to electrical apparatus, or parts thereof which have no moving parts in direct contact with the filling material and which in addition comply...

References

Advertisement