CSA - C22.2 NO. 60079-5:16

Explosive atmospheres — Part 5: Equipment protection by powder filling “q”

active, Most Current
Organization: CSA
Publication Date: 1 January 2016
Status: active
Page Count: 71
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding IEC Standards) is to be used in conjunction with other applicable Standards containing the appropriate electrical safety requirements for general use equipment.

Document History

January 1, 2016
Explosive atmospheres - Part 5: Equipment protection by powder filling “q”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
C22.2 NO. 60079-5:16
January 1, 2016
Explosive atmospheres — Part 5: Equipment protection by powder filling “q”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
December 1, 2011
Explosive atmospheres — Part 5: Equipment protection by powder filling “q”
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection...
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres – Part 5: Powder Filling “q”
This part of IEC 60079 contains the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components in the type of protection...
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres – Part 5: Powder Filling “q”
This part of IEC 60079 contains the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components in the type of protection...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 5: Sand-Filled Apparatus
The method of protection by sand-filling applies only to electrical apparatus, or parts thereof, which have no moving parts in direct contact with the filling material and which in addition comply...
May 1, 1995
Electrical Apparatus for Explosive Gas Atmospheres Part 5: Sand-Filled Apparatus
The method of protection by sand-filling applies only to electrical apparatus, or parts thereof which have no moving parts in direct contact with the filling material and which in addition comply...

References

Advertisement