DS/ISO/IEC 10021-6/Cor.1

Information technology - Message Handling Systems (MHS): Protocol specifications

inactive
Organization: DS
Publication Date: 1 October 1998
Status: inactive
Page Count: 2
ICS Code (IT applications in office work): 35.240.20
scope:

This part of ISO 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part of ISO/IEC 10021 also specifies the MS Access Protocol (P7) used between a remote user-agent and a message-store (MS) to provide access to the MS Abstract Service defined in ISO/IEC 10021-5.

Document History

November 22, 1999
Information Technology - Message Handling Systems (MHS) - Part 6: Protocol Specifications - Amendment 1: Use of ISO/IEC 10646 Characters in OR-addresses
This part of ISO/IEC 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part also...
DS/ISO/IEC 10021-6/Cor.1
October 1, 1998
Information technology - Message Handling Systems (MHS): Protocol specifications
This part of ISO 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part of...
December 1, 1997
Information technology - Message Handling Systems (MHS): Protocol specifications
This part of ISO 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part of...
July 15, 1992
Information processing systems - Text communication - Message-Oriented Text Interchange System (MOTIS) - Part 6: Protocol specifications
This part of ISO 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part of...
Advertisement