DS/ISO/IEC 10021-6/Amd.1
Information Technology - Message Handling Systems (MHS) - Part 6: Protocol Specifications - Amendment 1: Use of ISO/IEC 10646 Characters in OR-addresses
inactive, Most Current
| Organization: | DS |
| Publication Date: | 22 November 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This part of ISO/IEC 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part also specifies the MS Access Protocol (P7) used between a remote user-agent and a message-store (MS) to provide access to the MS Abstract Service defined in ISO/IEC 10021-5.
Document History
DS/ISO/IEC 10021-6/Amd.1
November 22, 1999
Information Technology - Message Handling Systems (MHS) - Part 6: Protocol Specifications - Amendment 1: Use of ISO/IEC 10646 Characters in OR-addresses
This part of ISO/IEC 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part also...
October 1, 1998
Information technology - Message Handling Systems (MHS): Protocol specifications
This part of ISO 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part of...
December 1, 1997
Information technology - Message Handling Systems (MHS): Protocol specifications
This part of ISO 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part of...
July 15, 1992
Information processing systems - Text communication - Message-Oriented Text Interchange System (MOTIS) - Part 6: Protocol specifications
This part of ISO 10021 specifies the MTS Access Protocol (P3) used between a remote user-agent and the MTS to provide access to the MTS Abstract Service defined in ISO/IEC 10021-4. This part of...