DS/EN 300356-36 V3.2.2
Integrated Services Digital Network (ISDN); Signalling System No.7; ISDN User Part (ISUP) version 3 for the international interface; Part 36: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for supplementary services
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | inactive |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document contains the validation (conformance) test specification for ISUP '97 supplementary services defined in ITU-T Recommendation Q.730 [1]. The present document presents an Abstract Test Suite (ATS) for ISUP '97 supplementary services, written in TTCN, see ISO/IEC 9646-5 [27]. The present document applies only to exchanges having implemented the ISUP '97 protocol specification. It is applicable for validation testing of all types of exchanges as defined in the ISUP '97 protocol specification. The present document does not deal with compatibility testing. The main text part of the present document presents the requirements regarding the chosen test method, conventions used within the ATS, the Test Suite Structure and Test Purposes (TSS&T P) for ISUP'97 supplementary services.
Document History