NPFC - MIL-M-38510/106
MICROCIRCUITS, LINEAR, VOLTAGE FOLLOWER OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 21 December 1977 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the detail requirements for monolithic silicon, voltage follower operational amplifiers. Three product assurance classes and a choice of case outline and lead finish are provided for each type and are reflected in the complete part number.
The complete part number shall be as specified in MIL-M-38510.
The device type shall be as shown in the following:
Device type Circuit 01 Voltage follower 02 Voltage follower, high speed 03 Voltage follower, high speed, dual 1/
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter MIL-M-38510, appendix C, case outline C D-1 (14-lead, ¼" × ¾", dual-in-line) E D-2 (16-lead, ¼" × ⅞", dual-in-line) F F-5 (16-lead, ¼" × ⅜", flat-pack) G A-1 (8-lead can) H F-4 (10-lead, ¼" × ¼", flat-pack)
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RADC (RBRD), Griffis, AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range - - - - - - - - - - - ±18 Vdc Input voltage range- - - - - - - - - - - - ±15 Vdc 2/ Storage temperature range- - - - - - - - - −65°C to +150°C Output short-circuit duration- - - - - - - Unlimited 3/ Lead temperature (soldering, 60 seconds) - 300°C Junction temperature - - - - - - - - - - - TJ = 175°C4/
Supply voltage range - - - - - - - - - - - ±5 to ±18 Vdc Ambient temperature range- - - - - - - - - −55 to +125°C
Package Case Maximum allowable Maximum Maximum outline power dissipation θJ-C θ J-A Dual-in-line C,E 400 mW @ TA = 125°C 35°C/W 120°C/W 8 lead can G 350 mW @ TA = 125°C 40°C/W 120°C/W 10 lead FP H 330 mW @ TA = 125°C 60°C/W 150°C/W 16 lead FP F 400 mW @ TA = 125°C 35°C/W 120°C/W
intended Use:
Microcircuits conforming to this specification are intended for use for Government microcircuit applications (original equipment) and logistic purposes.
Document History