IEC 60598-2-20
Luminaires - Part 2: Particular requirements Section 20 - Lighting chains
| Organization: | IEC |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
This section of IEC 60598-2 specifies requirements for lighting chains fitted with series- or parallel- or a combination of series/parallel-conn
NOTE 1 A Christmas tree chain is an example of a lighting chain fitted with series or serieslparallel connected lamps. A chain for illuminating ski-tracks or promenades is an example of a lighting chain fitted with parallel connected lamps.
NOTE 2 For lighting chains fitted with lampholders of the push-in type, the appropriate requirements of this section apply.
NOTE 3 In some countries the term "strings" is used instead of "chains".
NOTE 4 For lighting chains with non-standardised lamps (e.9. lamps of the push-in type) the lamps are regarded as a pari of the lighting chain and consequently included in the testing (and thereby in the certificate, if any).
Document History