IEC 60598-2-20

Luminaires – Part 2-20: Particular requirements – Lighting chains

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2014
Status: active
Page Count: 46
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply voltages not exceeding 250 V.

For combinations where rope lights (also known as sealed lighting chains) are included, see IEC 60598-2-21.

Lighting chains provided with fixed or detachable attachments e.g. ornamental or decorative, are considered to be covered by this standard.

For lighting chains fitted with lampholders of the push-in type, the appropriate requirements of this standard applies.

NOTE 1 A Christmas tree lighting chain is an example of a lighting chain fitted with series or series/parallel connected lamps. A chain for illuminating ski-tracks or promenades is an example of a lighting chain fitted with parallel connected lamps.

For lighting chains with non-standardised lamps (e.g. lamps of the push-in type) the lamps are regarded as a part of the lighting chain and consequently included in the testing.

NOTE 2 For products where the lighting chain is permanently fixed to a frame or pre-lit Christmas tree the relevant clauses of IEC 60598-2-4 and/or IEC 60598-2-7 can also apply.

NOTE 3 In some countries the term "strings" is used instead of "chains".

NOTE 4 Candlestick luminaries are tested according to IEC 60598-2-4.

Document History

January 1, 2022
Luminaires – Part 2-20: Particular requirements – Lighting chains
This part of IEC 60598 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply...
January 1, 2016
LUMINAIRES – Part 2-20: Particular requirements – Lighting chains
A description is not available for this item.
IEC 60598-2-20
November 1, 2014
Luminaires – Part 2-20: Particular requirements – Lighting chains
This part of IEC 60598 specifies requirements for lighting chains fitted with series, parallel or a combination of series/parallel connected light sources for use either indoors or outdoors on supply...
February 1, 2010
Luminaires – Part 2-20: Particular requirements – Lighting chains
This part of IEC 60598 specifies requirements for lighting chains fitted with series- or parallelor a combination of series/parallel-connected incandescent lamps for use either indoors or outdoors on...
July 1, 2003
Luminaires – Part 2-20: Particular requirements – Lighting chains Interpretation
A description is not available for this item.
July 1, 2003
Luminaires – Part 2-20: Particular requirements – Lighting chains
A description is not available for this item.
May 1, 2002
Luminaires – Part 2-20: Particular requirements – Lighting chains
A description is not available for this item.
March 1, 2001
Luminaires - Part 2: Particular requirements Section 20 - Lighting chains
This section of IEC 60598-2 specifies requirements for lighting chains fitted with series- or parallel- or a combination of series/parallel-connected incandescent lamps for use either indoors or...
July 1, 1998
Luminaires - Part 2-20: Particular Requirements - Lighting Chains
A description is not available for this item.
July 1, 1998
Luminaires - Part 2-20: Particular Requirements - Lighting Chains
A description is not available for this item.
July 1, 1998
Luminaires - Part 2-20: Particular Requirements - Lighting Chains
A description is not available for this item.
January 1, 1996
Luminaires - Part 2: Particular Requirements - Section 20: Lighting Chains
A description is not available for this item.

References

Advertisement