CSA - CAN/CSA-C68.1-92
Specifications for Impregnated Paper-Insulated Metallic-Sheathed Cable, Solid Type
| Organization: | CSA |
| Publication Date: | 1 December 1992 |
| Status: | inactive |
| Page Count: | 87 |
scope:
SCOPE AND PURPOSE
These specifications apply to impregnated paper-insulated, metallic-sheathed cable of the "solid" type which is to be used for the transmission and distribution of electrical energy on electric utility system
The purpose of these specifications is to insure the furnishing of cable of high quality
Definitions
The term solid-type cable as used herein designated a hermetically sealed type of mass-impregnated cable having an essentially solid cross-section impregnated with a saturant of suitable viscosity, and designed for operation without a pressure medium
The term "multiple conductor" as used herein shall mean three-conductor and four-conductor only
Other Specifications
When reference is made to another specification (ASTM, etc), the edition in effect at the time the order is placed shall be used except as otherwise specifically noted
Document History