CSA C68.1

Specifications for Impregnated Paper-Insulated Metallic-Sheathed Cable, Solid Type

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1992
Status: active
Page Count: 86
ICS Code (Cables): 29.060.20
scope:

SCOPE AND PURPOSE

These specifications apply to impregnated paper-insulated, metallic-sheathed cable of the "solid" type which is to be used for the transmission and distribution of electrical energy on electric utility systems.

The purpose of these specifications is to insure the furnishing of cable of high quality.

Definitions

The term solid-type cable as used herein designates a hermetically sealed type of mass-impregnated cable having an essentially solid cross-section Impregnated with a saturant of suitable viscosity, and designed for operation without a pressure medium

The term "multiple conductor" as used herein shall mean three-conductor and four-conductor only

Other Specifications

When reference is made to another specIfication (ASTM, etc.), the edition in effect at the time the order is placed shall be used except as otherwise specifically noted.

Document History

December 1, 1992
Specifications for Impregnated Paper-Insulated Metallic-Sheathed Cable, Solid Type
SCOPE AND PURPOSE These specifications apply to impregnated paper—insulated, metallic—sheathed cable of the "solid" type which is to be used for the transmission and distribution of electrical...
December 1, 1992
Specifications for Impregnated Paper-Insulated Metallic-Sheathed Cable, Solid Type
SCOPE AND PURPOSE These specifications apply to impregnated paper-insulated, metallic-sheathed cable of the "solid" type which is to be used for the transmission and distribution of electrical...
December 1, 1992
Specifications for Impregnated Paper-Insulated Metallic-Sheathed Cable, Solid Type
SCOPE AND PURPOSE These specifications apply to inpregnated paper-insulated, metalic-sheathed cable of the "solid" type which is to be used for the transmission and distribution of electrical energy...
December 1, 1992
Specifications for Impregnated Paper-Insulated Metallic-Sheathed Cable, Solid Type
SCOPE AND PURPOSE These specifications apply to impregnated paper-insulated, metallic-sheathed cable of the "solid" type which is to be used for the transmission and distribution of electrical...
CSA C68.1
January 1, 1992
Specifications for Impregnated Paper-Insulated Metallic-Sheathed Cable, Solid Type
SCOPE AND PURPOSE These specifications apply to impregnated paper—insulated, metallic—sheathed cable of the "solid" type which is to be used for the transmission and distribution of electrical...
January 1, 1992
Specifications for Impregnated Paper-Insulated Metallic-Sheathed Cable, Solid Type
SCOPE AND PURPOSE  These specifications apply to impregnated paper—insulated, metallic—sheathed cable of the "solid" type which is to be used for the transmission and distribution of electrical...

References

Advertisement