IEEE C57.19.00
General Requirements and Test Procedure for Power Apparatus Bushings
| Organization: | IEEE |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 3 |
scope:
This standard applies to power apparatus bushings that have basic impulse insulation levels of 110 kV and above for use as components of oil-filled transformers and oil-filled reactors.
This standard does not apply to the following:
- High-voltage cable terminations (potheads)
- Bushings for oil circuit breakers
- Bushings for instrument transformers
- Bushings for test transformers
- Bushings in which the internal insulation is provided by a gas
- Bushings applied with gaseous insulation (other than air at atmospheric pressure) external to the bushing
- Bushings for distribution-class circuit breakers and transformers
- Bushings for automatic circuit reclosers and line sectionalizers
- Bushings for oil-less and oil-poor apparatus
- Bushings for dc applications
Document History