IEEE - C57.19.00
General Requirements and Test Procedure for Power Apparatus Bushings
| Organization: | IEEE |
| Publication Date: | 15 February 2023 |
| Status: | active |
| Page Count: | 32 |
scope:
This standard applies to bushings for use as components of liquid-immersed transformers and liquid-immersed reactors.
This standard does not apply to the following:
- High-voltage cable terminations (potheads)
- Bushings for circuit breakers
- Bushings for instrument transformers, including station service voltage transformers
- Bushings for test transformers
- Bushings in which the internal insulation is provided by a gas
- Bushings applied with gaseous insulation (other than air at atmospheric pressure) external to the bushing
- Bushings for automatic circuit reclosers and line sectionalizers
- Bushings for oil-less and oil-poor apparatus
- Bushings for dc applications (see IEC/IEEE 65700-19-03™ [B3]7)
7The numbers in brackets correspond to those of the bibliography in Annex A.
Document History