IEEE C57.19.00

General Requirements and Test Procedure for Outdoor Power Apparatus Bushings

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 8 December 2004
Status: active
Page Count: 27
scope:

This standard applies to power apparatus bushings that have basic impulse insulation levels of 110 kV and above for use as components of oil-filled transformers and oil-filled reactors.

This standard does not apply to the following:

- High-voltage cable terminations (potheads)

- Bushings for oil circuit breakers

- Bushings for instrument transformers

- Bushings for test transformers

- Bushings in which the internal insulation is provided by a gas

- Bushings applied with gaseous insulation (other than air at atmospheric pressure) external to the bushing

- Bushings for distribution-class circuit breakers and transformers

- Bushings for automatic circuit reclosers and line sectionalizers

- Bushings for oil-less and oil-poor apparatus

- Bushings for dc applications

Document History

February 15, 2023
General Requirements and Test Procedure for Power Apparatus Bushings
This standard applies to bushings for use as components of liquid-immersed transformers and liquid-immersed reactors. This standard does not apply to the following: — High-voltage cable...
April 1, 2010
Errata to General Requirements and Test Procedure for Power Apparatus Bushings
This standard applies to power apparatus bushings that have basic impulse insulation levels of 110 kV and above for use as components of oil-filled transformers and oil-filled reactors. This standard...
February 1, 2009
General Requirements and Test Procedure for Power Apparatus Bushings
This standard applies to power apparatus bushings that have basic impulse insulation levels of 110 kV and above for use as components of oil-filled transformers and oil-filled reactors. This standard...
IEEE C57.19.00
December 8, 2004
General Requirements and Test Procedure for Outdoor Power Apparatus Bushings
This standard applies to power apparatus bushings that have basic impulse insulation levels of 110 kV and above for use as components of oil-filled transformers and oil-filled reactors. This standard...
September 26, 1991
General Requirements and Test Procedure for Outdoor Power Apparatus Bushings
A description is not available for this item.

References

Advertisement