DOD - DSCC-DWG-02003

CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, SOCKET, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)

inactive
Buy Now
Organization: DOD
Publication Date: 9 August 2002
Status: inactive
Page Count: 10
scope:

This drawing covers the general requirements and tests for a size 12 concentric twinax socket contact for MIL-DTL-38999 series I, III and IV.

intended Use:

Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM... View More

Document History

October 28, 2015
CONTACT, ELECTRICAL CONNECTOR, CONCENTRIC TWINAX, SOCKET, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM...
DSCC-DWG-02003
August 9, 2002
CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, SOCKET, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM...

References

Advertisement