DLA - DSCC-DWG-02003 REV A

CONTACT, ELECTRICAL CONNECTOR, CONCENTRIC TWINAX, SOCKET, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)

active, Most Current
Organization: DLA
Publication Date: 28 October 2015
Status: active
Page Count: 11
scope:

This drawing covers the general requirements and tests for a size 12 concentric twinax socket contact for MIL-DTL-38999 series I, III and IV.

intended Use:

Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM... View More

Document History

DSCC-DWG-02003 REV A
October 28, 2015
CONTACT, ELECTRICAL CONNECTOR, CONCENTRIC TWINAX, SOCKET, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM...
August 9, 2002
CONTACT ELECTRICAL CONNECTOR CONCENTRIC TWINAX, SOCKET, SHIELDED, SIZE 12 (FOR MIL-DTL-38999 SERIES I, III, AND IV CONNECTORS)
Contacts conforming to this drawing are intended for use when military specifications do not exist and qualified military contacts that will perform the required function are not available for OEM...

References

Advertisement