DS/IEC 141-1+And.1,2

Tests on oil-filled and gas-pressure cables and their ac cessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV

inactive, Most Current
Organization: DS
Publication Date: 3 December 1991
Status: inactive
ICS Code (Cables): 29.060.20
scope:

The standard applies to tests on radial field, oil-filled, paper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0,2 bar). The quoted pressure are above atmospheric pressure. Includes routine, special and type tests on cables and accessories as well as tests after installation. Gives details of methods of heating cable samples.

Document History

DS/IEC 141-1+And.1,2
December 3, 1991
Tests on oil-filled and gas-pressure cables and their ac cessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
The standard applies to tests on radial field, oil-filled, paper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0,2 bar). The...
January 1, 1977
EN= Tests on oil-filled and gas-pressure cables and their ac cessories - Part 1: Oil-filled, paper-insulated, metal-sheat hed cables and accessories for alternating voltages up to an d including 400 kV
The standard applies to tests on radial field, oil-filled, p aper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa(0.2 bar) and...
Advertisement