DS/IEC 141-1

EN= Tests on oil-filled and gas-pressure cables and their ac cessories - Part 1: Oil-filled, paper-insulated, metal-sheat hed cables and accessories for alternating voltages up to an d including 400 kV

inactive
Organization: DS
Publication Date: 1 January 1977
Status: inactive
scope:

The standard applies to tests on radial field, oil-filled, p aper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa(0.2 bar) and 300 kPa(3.0 bar) inclusive, a maximum stati c pressure of not more than 800 kPa (8.0 bar) and a minimum pransient pressure of not less than 20 kPa (2.0 bar) The quo ted pressures are above atmospheric pressure. Includes routi ne, special and type tests on cables and accessories as well as tests af--------

Document History

December 3, 1991
Tests on oil-filled and gas-pressure cables and their ac cessories - Part 1: Oil-filled, paper-insulated, metal-sheathed cables and accessories for alternating voltages up to and including 400 kV
The standard applies to tests on radial field, oil-filled, paper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0,2 bar). The...
DS/IEC 141-1
January 1, 1977
EN= Tests on oil-filled and gas-pressure cables and their ac cessories - Part 1: Oil-filled, paper-insulated, metal-sheat hed cables and accessories for alternating voltages up to an d including 400 kV
The standard applies to tests on radial field, oil-filled, p aper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa(0.2 bar) and...
Advertisement