DLA - SMD-5962-94713
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE FLASH PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 14 March 1996 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is be as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Toggle Speed (Mhz) 01 7C374 128 Macrocell CPLD 66 02 7C374 128 Macrocell CPLD 83
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X CMGA15-P84C 84 Pin grid array Y GQCC1-J84 84 J leaded chip carrier
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc Programming supply voltage range (VPP) - - - - - - - - - - - - - −2.0 V dc to +13.5 V dc 2/ DC input voltage range - - - - - - - - - - - - - - - - - - - - - −2.0 V dc to +7.0 V dc 2/ Maximum power dissapation - - - - - - - - - - - - - - - - - - - 2.5 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case outline X and Y - - - - - - - - - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C 4/ Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Endurance - - - - - - - - - - - - - - - - - - - - - - - - - - - 25 erase/write cycls (minimum) Data retention - - - - - - - - - - - - - - - - - - - - - - - - - 10 years (minimum)
Case operating temperature Range(TC) - - - - - - - - - - - - - - −55°C to +125°C Supply voltage relative to ground(VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) - - - - - - - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - - - - - - 2.2 V dc minimum Input low voltage (VIL) - - - - - - - - - - - - - - - - - - - - 0.8 V dc maximum Input rise time (tR) - - - - - - - - - - - - - - - - - - - - - - 100 ns maximum Input fall time (tF) - - - - - - - - - - - - - - - - - - - - - - 100 ns maximum
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - 6/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History