DS/EN 300224-1 V1.3.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); On-site paging service; Part 1: Technical and unctional characteristics, including test methods

active, Most Current
Organization: DS
Publication Date: 6 August 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to on-site paging equipment operating in the frequency range of 25 MHz to 470 MHz and loop systems below 146 kHz. NOTE: Frequencies and frequency bands, used for on-site paging equipment, are not harmonized throughout the community. The frequency band 47 MHz to 47,25 MHz and operating frequencies or operating bands within 440 MHz to 470 MHz, are recommended by CEPT/ERC in Report 25 [3]. The existence of a Harmonized Standard does not imply the availability of the above frequency spectrum for the particular types of equipment covered by the present document.

Document History

DS/EN 300224-1 V1.3.1
August 6, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); On-site paging service; Part 1: Technical and unctional characteristics, including test methods
The present document applies to on-site paging equipment operating in the frequency range of 25 MHz to 470 MHz and loop systems below 146 kHz. NOTE: Frequencies and frequency bands, used for on-site...

References

Advertisement