DS/ETS 300224
Electromagnetic compatibility and Radio spectrum Matters (ERM) - On-site paging service - Technical and functional characteristics for on-site paging systems, including test methods
| Organization: | DS |
| Publication Date: | 1 October 1998 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This European Telecommunication Standard (ETS) specifies the minimum performance characteristic and the related methods of measurement for on-site paging transmitters and receivers. Although this ETS covers the general operational aspects of on-site paging systems, it is restricted to the wireless (radio and loop) communications of the service. It is assumed that the radio type of system will operate in the frequency range of 25 MHz to 470 MHz, and loop systems below 146 kHz.
Document History