DS/EN 12864
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
| Organization: | DS |
| Publication Date: | 20 December 2002 |
| Status: | inactive |
| Page Count: | 107 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This European Standard defines the structional and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane, propane or their mixtures, referred to in the body of the text as "regulators". This European Standard covers regulators supplied at vapour pressure by one or several portable cylinders. They are normally directly connected to the cylinder valve or the self closing valve.
Document History