DS/EN 12864/A1

Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures

inactive
Organization: DS
Publication Date: 23 December 2003
Status: inactive
Page Count: 58
ICS Code (Pressure regulators): 23.060.40
ICS Code (Pressure vessels): 23.020.30
scope:

This Standard defines the constructional and operational characteristics, the safety requirements and test methods, the marking of low-pressure, non adjustable regulators for butane, propane or their mixtures, referred to in the body of the text as "regulators". This Standard covers regulators supplied at vapour pressure by one or several portable cylinders. They are normally directly connected to the cylinder valve or the self closing valve.

Document History

September 8, 2009
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
This European standard defines the structural and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane, propane or...
December 6, 2005
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
This European standard defines the structural and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane, propane or...
DS/EN 12864/A1
December 23, 2003
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
This Standard defines the constructional and operational characteristics, the safety requirements and test methods, the marking of low-pressure, non adjustable regulators for butane, propane or their...
December 20, 2002
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the structional and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane, propane...
October 23, 2001
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
This European Standard defines the constructional and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane,...
Low-pressure, non adjustable regulators having a maximum outlet pressure of less than or equal to 200 mbar, with a capacity of less than or equal to 4 kg/h, and their associated safety devices for butane, propane or their mixtures
This European standard defines the structural and operational characteristics, the safety requirements and test methods, the marking, of low-pressure, non adjustable regulators for butane, propane or...
Advertisement