FORD WSS-M4D682-A5

ACRYLONITRILE STYRENE ACRYLATE + POLYCARBONATE BLEND (ASA+PC), VERY HIGH HEAT RESISTANT MOLDING COMPOUND, EXTERIOR

inactive
Buy Now
Organization: FORD
Publication Date: 14 August 2001
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a molding compound based on acrylonitrile-styrene-acrylate and polycarbonate.

Document History

April 26, 2013
ACRYLONITRILE STYRENE ACRYLATE + POLYCARBONATE BLEND (ASA+PC), VERY HIGH HEAT RESISTANT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on acrylonitrile-styrene-acrylate and polycarbonate.
November 11, 2005
ACRYLONITRILE STYRENE ACRYLATE + POLYCARBONATE BLEND (ASA+PC), VERY HIGH HEAT RESISTANT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on acrylonitrile-styrene-acrylate and polycarbonate.
FORD WSS-M4D682-A5
August 14, 2001
ACRYLONITRILE STYRENE ACRYLATE + POLYCARBONATE BLEND (ASA+PC), VERY HIGH HEAT RESISTANT MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a molding compound based on acrylonitrile-styrene-acrylate and polycarbonate.

References

Advertisement