FORD WSS-M4D682-A5
ACRYLONITRILE STYRENE ACRYLATE + POLYCARBONATE BLEND (ASA+PC), VERY HIGH HEAT RESISTANT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 11 November 2005 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a molding compound based on acrylonitrile-styren
Document History
April 26, 2013
ACRYLONITRILE STYRENE ACRYLATE + POLYCARBONATE BLEND (ASA+PC), VERY HIGH HEAT RESISTANT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on acrylonitrile-styrene-acrylate and polycarbonate.
FORD WSS-M4D682-A5
November 11, 2005
ACRYLONITRILE STYRENE ACRYLATE + POLYCARBONATE BLEND (ASA+PC), VERY HIGH HEAT RESISTANT MOLDING COMPOUND, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on acrylonitrile-styrene-acrylate and polycarbonate.
August 14, 2001
ACRYLONITRILE STYRENE ACRYLATE + POLYCARBONATE BLEND (ASA+PC), VERY HIGH HEAT RESISTANT MOLDING COMPOUND, EXTERIOR
1. SCOPE The material defined by this specification is a molding compound based on acrylonitrile-styrene-acrylate and polycarbonate.