DS/EN 61029-2-4

Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders

inactive
Organization: DS
Publication Date: 10 February 2003
Status: inactive
Page Count: 42
ICS Code (Electric tools): 25.140.20
scope:

This standard applies to transportable bench grinders with a wheel diameter and brush diameter not exceeding 250 mm, a thickness not exceeding 50 mm and a peripheral speed not exceeding 50 m/s, as defined in 2.101. The requirements for bonded abrasive products (wheel) are given in EN 12413.

Document History

February 10, 2011
Safety of transportable motor-operated electric tools – Part 2-4: Particular requirements for bench grinders
Applies to bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 m/s.
October 24, 2003
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This standard applies to transportable bench grinders (Figure 101) and combined bench grinders (Figure 107) with a wheel diameter and brush diameter not exceeding 200 mm and a peripheral speed not...
July 4, 2003
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This standard applies to transportable bench grinders with a wheel diameter and brush diameter not exceeding 250 mm, a thickness not exceeding 50 mm and a peripheral speed not exceeding 50 m/s, as...
DS/EN 61029-2-4
February 10, 2003
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This standard applies to transportable bench grinders with a wheel diameter and brush diameter not exceeding 250 mm, a thickness not exceeding 50 mm and a peripheral speed not exceeding 50 m/s, as...
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This standard applies to transportable bench grinders with a wheel diameter and brush diameter not exceeding 250 mm, a thickness not exceeding 50 mm and a peripheral speed not exceeding 50 m/s, as...
Safety of transportable motor-operated electric tools -- Part 2-4: Particular requirements for bench grinders
Applies to bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 m/s.
Advertisement